Capital Lighting, Inc. 1819-01-04 Exterior -Wall Mount 403045

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042552 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042552 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1819-01-04 Exterior -Wall Mount - 403045 - Capital Lighting, Inc.
Columbus, OH, USA
1819-01-04 Exterior -Wall Mount
403045
1819-01-04 Exterior -Wall Mount 403045
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042552 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042552
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403045
Product Name 1819-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details