Capital Lighting, Inc. 1815-01-04 Exterior -Post/Pier Head 403041

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042460 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042460 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1815-01-04 Exterior -Post/Pier Head - 403041 - Capital Lighting, Inc.
Columbus, OH, USA
1815-01-04 Exterior -Post/Pier Head
403041
1815-01-04 Exterior -Post/Pier Head 403041
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042460 Category: Outdoor Post Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Outdoor Post Mount Light
UPC: 093185042460
Category: Outdoor Post Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403041
Product Name 1815-01-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details