Capital Lighting, Inc. 2000-04-32 Pendants-Bowl Style 403039

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bowl Large Pendant UPC: 093185029560 Category: Bowl Pendants Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bowl Large Pendant UPC: 093185029560 Category: Bowl Pendants Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2000-04-32 Pendants-Bowl Style - 403039 - Capital Lighting, Inc.
Columbus, OH, USA
2000-04-32 Pendants-Bowl Style
403039
2000-04-32 Pendants-Bowl Style 403039
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bowl Large Pendant UPC: 093185029560 Category: Bowl Pendants Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 29.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Bowl Large Pendant
UPC: 093185029560
Category: Bowl Pendants
Glass: Mica Flake
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403039
Product Name 2000-04-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details