Capital Lighting, Inc. 20001-02-27 Flush Mounts-Bowl Style 403037

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Black Cherry Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029584 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Black Cherry Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029584 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20001-02-27 Flush Mounts-Bowl Style - 403037 - Capital Lighting, Inc.
Columbus, OH, USA
20001-02-27 Flush Mounts-Bowl Style
403037
20001-02-27 Flush Mounts-Bowl Style 403037
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Black Cherry Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029584 Category: Fluorescent Indoor Lighting Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Black Cherry
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185029584
Category: Fluorescent Indoor Lighting
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403037
Product Name 20001-02-27 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details