Capital Lighting, Inc. 20015-02-55 Flush Mounts-Bowl Style 403036

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: PLC Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185042064 Category: Fluorescent Indoor Lighting Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: PLC Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185042064 Category: Fluorescent Indoor Lighting Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20015-02-55 Flush Mounts-Bowl Style - 403036 - Capital Lighting, Inc.
Columbus, OH, USA
20015-02-55 Flush Mounts-Bowl Style
403036
20015-02-55 Flush Mounts-Bowl Style 403036
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: PLC Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185042064 Category: Fluorescent Indoor Lighting Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: PLC
Qty: 2
Wattage: 26
Finish: Brushed Nickel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185042064
Category: Fluorescent Indoor Lighting
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403036
Product Name 20015-02-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details