Capital Lighting, Inc. 2100-05-32 Mid. Chandeliers-Glass Up 403035

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185029928 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185029928 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2100-05-32 Mid. Chandeliers-Glass Up - 403035 - Capital Lighting, Inc.
Columbus, OH, USA
2100-05-32 Mid. Chandeliers-Glass Up
403035
2100-05-32 Mid. Chandeliers-Glass Up 403035
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185029928 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 093185029928
Category: Chandeliers
Glass: Mica Flake
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403035
Product Name 2100-05-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details