Capital Lighting, Inc. 20015-01-55 Flush Mounts-Bowl Style 403034

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Mount Ceiling Light UPC: 093185042057 Category: Fluorescent Indoor Lighting Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Mount Ceiling Light UPC: 093185042057 Category: Fluorescent Indoor Lighting Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20015-01-55 Flush Mounts-Bowl Style - 403034 - Capital Lighting, Inc.
Columbus, OH, USA
20015-01-55 Flush Mounts-Bowl Style
403034
20015-01-55 Flush Mounts-Bowl Style 403034
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Mount Ceiling Light UPC: 093185042057 Category: Fluorescent Indoor Lighting Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Flush Mount Ceiling Light
UPC: 093185042057
Category: Fluorescent Indoor Lighting
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403034
Product Name 20015-01-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details