Capital Lighting, Inc. 2042-01-41 Pendants-Glass Down 403030

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Large Pendant UPC: 093185041173 Category: Single Light Pendants Glass: Shaded Umber Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Large Pendant UPC: 093185041173 Category: Single Light Pendants Glass: Shaded Umber Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2042-01-41 Pendants-Glass Down - 403030 - Capital Lighting, Inc.
Columbus, OH, USA
2042-01-41 Pendants-Glass Down
403030
2042-01-41 Pendants-Glass Down 403030
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Large Pendant UPC: 093185041173 Category: Single Light Pendants Glass: Shaded Umber Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic Sienna
Product Name: One Light Large Pendant
UPC: 093185041173
Category: Single Light Pendants
Glass: Shaded Umber
Shipped Via: UPS
Safety Listing: Dry
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403030
Product Name 2042-01-41 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details