Capital Lighting, Inc. 1257L-WH-AL Flush Mounts-Bowl Style 403029

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount UPC: 46335862975 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount UPC: 46335862975 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257L-WH-AL Flush Mounts-Bowl Style - 403029 - Capital Lighting, Inc.
Columbus, OH, USA
1257L-WH-AL Flush Mounts-Bowl Style
403029
1257L-WH-AL Flush Mounts-Bowl Style 403029
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount UPC: 46335862975 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Flush Mount
UPC: 46335862975
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403029
Product Name 1257L-WH-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details