Capital Lighting, Inc. 1257M-PW-AL Flush Mounts-Bowl Style 403026

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335863095 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335863095 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257M-PW-AL Flush Mounts-Bowl Style - 403026 - Capital Lighting, Inc.
Columbus, OH, USA
1257M-PW-AL Flush Mounts-Bowl Style
403026
1257M-PW-AL Flush Mounts-Bowl Style 403026
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335863095 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Flush Mount
UPC: 46335863095
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403026
Product Name 1257M-PW-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details