Capital Lighting, Inc. 1257M-ORB-AL Flush Mounts-Bowl Style 403024

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335863057 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335863057 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257M-ORB-AL Flush Mounts-Bowl Style - 403024 - Capital Lighting, Inc.
Columbus, OH, USA
1257M-ORB-AL Flush Mounts-Bowl Style
403024
1257M-ORB-AL Flush Mounts-Bowl Style 403024
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335863057 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 46335863057
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403024
Product Name 1257M-ORB-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details