Capital Lighting, Inc. 5528-01-00 Sconces-Pocket 403018

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Wall Sconce UPC: 093185042279 Category: Sconces Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Wall Sconce UPC: 093185042279 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5528-01-00 Sconces-Pocket - 403018 - Capital Lighting, Inc.
Columbus, OH, USA
5528-01-00 Sconces-Pocket
403018
5528-01-00 Sconces-Pocket 403018
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Wall Sconce UPC: 093185042279 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Wall Sconce
UPC: 093185042279
Category: Sconces
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403018
Product Name 5528-01-00 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details