Capital Lighting, Inc. 5074-04-32 Bathroom Fixtures-Four Lights 403013

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185042125 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185042125 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5074-04-32 Bathroom Fixtures-Four Lights - 403013 - Capital Lighting, Inc.
Columbus, OH, USA
5074-04-32 Bathroom Fixtures-Four Lights
403013
5074-04-32 Bathroom Fixtures-Four Lights 403013
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185042125 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 8.75
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Vanity Light
UPC: 093185042125
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403013
Product Name 5074-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details