Capital Lighting, Inc. 5125-02-32 Sconces-Pocket 403011

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 093185042170 Category: Sconces Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 093185042170 Category: Sconces Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5125-02-32 Sconces-Pocket - 403011 - Capital Lighting, Inc.
Columbus, OH, USA
5125-02-32 Sconces-Pocket
403011
5125-02-32 Sconces-Pocket 403011
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 093185042170 Category: Sconces Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Wall Sconce
UPC: 093185042170
Category: Sconces
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403011
Product Name 5125-02-32 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details