Capital Lighting, Inc. 5527-02-55 Sconces-Pocket 403009

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 093185042255 Category: Sconces Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 093185042255 Category: Sconces Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5527-02-55 Sconces-Pocket - 403009 - Capital Lighting, Inc.
Columbus, OH, USA
5527-02-55 Sconces-Pocket
403009
5527-02-55 Sconces-Pocket 403009
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 093185042255 Category: Sconces Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Extension: 3.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
UPC: 093185042255
Category: Sconces
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403009
Product Name 5527-02-55 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details