Capital Lighting, Inc. 1257L-PW-AL Flush Mounts-Bowl Style 403008

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Flush Mount UPC: 46335862937 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Flush Mount UPC: 46335862937 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257L-PW-AL Flush Mounts-Bowl Style - 403008 - Capital Lighting, Inc.
Columbus, OH, USA
1257L-PW-AL Flush Mounts-Bowl Style
403008
1257L-PW-AL Flush Mounts-Bowl Style 403008
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Flush Mount UPC: 46335862937 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Flush Mount
UPC: 46335862937
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403008
Product Name 1257L-PW-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details