Capital Lighting, Inc. 3063TN/1239 Bathroom Fixtures-Three Lights 403007

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Weight: 7 Product Name: Three Light Bathroom Lights Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Weight: 7 Product Name: Three Light Bathroom Lights Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
3063TN/1239 Bathroom Fixtures-Three Lights - 403007 - Capital Lighting, Inc.
Columbus, OH, USA
3063TN/1239 Bathroom Fixtures-Three Lights
403007
3063TN/1239 Bathroom Fixtures-Three Lights 403007
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Weight: 7 Product Name: Three Light Bathroom Lights Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 12.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tuscan Sun
Weight: 7
Product Name: Three Light Bathroom Lights
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403007
Product Name 3063TN/1239 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details