Capital Lighting, Inc. 1120-811A1 Fans-Light Kits 402787

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna

Suppliers

Company
Product
Description
Supplier Links
1120-811A1 Fans-Light Kits - 402787 - Capital Lighting, Inc.
Columbus, OH, USA
1120-811A1 Fans-Light Kits
402787
1120-811A1 Fans-Light Kits 402787
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Toasted Sienna

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402787
Product Name 1120-811A1 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details