Capital Lighting, Inc. AJL-0085 Lamps-Table Lamps 402654

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brown Metallic Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brown Metallic Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0085 Lamps-Table Lamps - 402654 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0085 Lamps-Table Lamps
402654
AJL-0085 Lamps-Table Lamps 402654
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brown Metallic Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Brown Metallic
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402654
Product Name AJL-0085 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details