Capital Lighting, Inc. AJC-8325 Sconces-Single Glass 402638

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.00 Extension: 14 Bulb Type: Candelabra Qty: 1 Wattage: 40
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.00 Extension: 14 Bulb Type: Candelabra Qty: 1 Wattage: 40

Suppliers

Company
Product
Description
Supplier Links
AJC-8325 Sconces-Single Glass - 402638 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8325 Sconces-Single Glass
402638
AJC-8325 Sconces-Single Glass 402638
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 59.00 Extension: 14 Bulb Type: Candelabra Qty: 1 Wattage: 40

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 59.00
Extension: 14
Bulb
Type: Candelabra
Qty: 1
Wattage: 40

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402638
Product Name AJC-8325 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details