Capital Lighting, Inc. AJC-8093 Mid. Chandeliers-Candle 402635

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Silver

Suppliers

Company
Product
Description
Supplier Links
AJC-8093 Mid. Chandeliers-Candle - 402635 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8093 Mid. Chandeliers-Candle
402635
AJC-8093 Mid. Chandeliers-Candle 402635
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Silver

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402635
Product Name AJC-8093 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details