Capital Lighting, Inc. AJC-8425 Mid. Chandeliers-Candle 402619

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Ebony and Gold Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Ebony and Gold Leaf

Suppliers

Company
Product
Description
Supplier Links
AJC-8425 Mid. Chandeliers-Candle - 402619 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8425 Mid. Chandeliers-Candle
402619
AJC-8425 Mid. Chandeliers-Candle 402619
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Ebony and Gold Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Ebony and Gold Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402619
Product Name AJC-8425 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details