Capital Lighting, Inc. AJC-8559 Sconces-Quad plus 402617

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Gold Product Name: Shade: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Gold Product Name: Shade: Black

Suppliers

Company
Product
Description
Supplier Links
AJC-8559 Sconces-Quad plus - 402617 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8559 Sconces-Quad plus
402617
AJC-8559 Sconces-Quad plus 402617
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Gold Product Name: Shade: Black

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Gold
Product Name: Shade: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402617
Product Name AJC-8559 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details