Capital Lighting, Inc. AJC-8600 Sconces-Single Glass 402616

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.75 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Product Name: Light Seeded Glass
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.75 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Product Name: Light Seeded Glass

Suppliers

Company
Product
Description
Supplier Links
AJC-8600 Sconces-Single Glass - 402616 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8600 Sconces-Single Glass
402616
AJC-8600 Sconces-Single Glass 402616
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.75 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Product Name: Light Seeded Glass

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 16.75
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Gold
Product Name: Light Seeded Glass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402616
Product Name AJC-8600 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details