Capital Lighting, Inc. AJL-0024 Lamps-Table Lamps 402602

Description
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Crackled Cream Product Name: Light Crushed Shade
Description
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Crackled Cream Product Name: Light Crushed Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0024 Lamps-Table Lamps - 402602 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0024 Lamps-Table Lamps
402602
AJL-0024 Lamps-Table Lamps 402602
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Crackled Cream Product Name: Light Crushed Shade

PRODUCT DETAILS / SPECS
Height: 44.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Crackled Cream
Product Name: Light Crushed Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402602
Product Name AJL-0024 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details