Capital Lighting, Inc. AJL-0020 Lamps-Table Lamps 402600

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black and Gold Product Name: Leopard Shade
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black and Gold Product Name: Leopard Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0020 Lamps-Table Lamps - 402600 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0020 Lamps-Table Lamps
402600
AJL-0020 Lamps-Table Lamps 402600
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black and Gold Product Name: Leopard Shade

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black and Gold
Product Name: Leopard Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402600
Product Name AJL-0020 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details