Capital Lighting, Inc. 3711-10 CB Island/Pool Table-3 Light Bar 402598

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 18.75 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4``Wx7L Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 18.75 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4``Wx7L Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3711-10 CB Island/Pool Table-3 Light Bar - 402598 - Capital Lighting, Inc.
Columbus, OH, USA
3711-10 CB Island/Pool Table-3 Light Bar
402598
3711-10 CB Island/Pool Table-3 Light Bar 402598
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 18.75 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze Product Name: Island Light Category: Island Glass: Tea Stone Safety Listing: Dry Canopy: 4``Wx7L Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 18.75
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Champagne Bronze
Product Name: Island Light
Category: Island
Glass: Tea Stone
Safety Listing: Dry
Canopy: 4``Wx7L
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402598
Product Name 3711-10 CB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details