Capital Lighting, Inc. FR59192SLF Bathroom Fixtures-Two Lights 402597

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
FR59192SLF Bathroom Fixtures-Two Lights - 402597 - Capital Lighting, Inc.
Columbus, OH, USA
FR59192SLF Bathroom Fixtures-Two Lights
402597
FR59192SLF Bathroom Fixtures-Two Lights 402597
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.25
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Silver Leaf
Product Name: Bath
Category: Bath
Glass: Painted Soft Fawn-Colored
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402597
Product Name FR59192SLF Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details