Capital Lighting, Inc. FR59194SLF Bathroom Fixtures-Four Lights 402596

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
FR59194SLF Bathroom Fixtures-Four Lights - 402596 - Capital Lighting, Inc.
Columbus, OH, USA
FR59194SLF Bathroom Fixtures-Four Lights
402596
FR59194SLF Bathroom Fixtures-Four Lights 402596
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 9.25
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Silver Leaf
Product Name: Bath
Category: Bath
Glass: Painted Soft Fawn-Colored
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402596
Product Name FR59194SLF Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details