Capital Lighting, Inc. FR59193SLF Bathroom Fixtures-Three Lights 402594

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
FR59193SLF Bathroom Fixtures-Three Lights - 402594 - Capital Lighting, Inc.
Columbus, OH, USA
FR59193SLF Bathroom Fixtures-Three Lights
402594
FR59193SLF Bathroom Fixtures-Three Lights 402594
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Leaf Product Name: Bath Category: Bath Glass: Painted Soft Fawn-Colored Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.25
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Leaf
Product Name: Bath
Category: Bath
Glass: Painted Soft Fawn-Colored
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402594
Product Name FR59193SLF Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details