Capital Lighting, Inc. 3966-3P FB Pendants-Bowl Style 402576

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fired Bronze Product Name: Pendant Bowl Category: Bowl Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fired Bronze Product Name: Pendant Bowl Category: Bowl Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3966-3P FB Pendants-Bowl Style - 402576 - Capital Lighting, Inc.
Columbus, OH, USA
3966-3P FB Pendants-Bowl Style
402576
3966-3P FB Pendants-Bowl Style 402576
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fired Bronze Product Name: Pendant Bowl Category: Bowl Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Fired Bronze
Product Name: Pendant Bowl
Category: Bowl
Glass: Birch
Safety Listing: Dry
Canopy: 7``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402576
Product Name 3966-3P FB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details