Capital Lighting, Inc. 3966-BA2 FB Bathroom Fixtures-Two Lights 402572

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Fired Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Fired Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3966-BA2 FB Bathroom Fixtures-Two Lights - 402572 - Capital Lighting, Inc.
Columbus, OH, USA
3966-BA2 FB Bathroom Fixtures-Two Lights
402572
3966-BA2 FB Bathroom Fixtures-Two Lights 402572
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Fired Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Fired Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Birch
Safety Listing: Damp
Canopy: 15.25``Wx6``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402572
Product Name 3966-BA2 FB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details