Capital Lighting, Inc. 3966-9 FB Large Chandeliers-Glass Shade 402571

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Fired Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Fired Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3966-9 FB Large Chandeliers-Glass Shade - 402571 - Capital Lighting, Inc.
Columbus, OH, USA
3966-9 FB Large Chandeliers-Glass Shade
402571
3966-9 FB Large Chandeliers-Glass Shade 402571
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Fired Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 40.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Fired Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Birch
Safety Listing: Dry
Canopy: 7``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402571
Product Name 3966-9 FB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details