Capital Lighting, Inc. 4002-BA2 RSB Bathroom Fixtures-Two Lights 402569

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Riffled Tannin Safety Listing: Damp Canopy: 8``Wx4.25``WX.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Riffled Tannin Safety Listing: Damp Canopy: 8``Wx4.25``WX.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4002-BA2 RSB Bathroom Fixtures-Two Lights - 402569 - Capital Lighting, Inc.
Columbus, OH, USA
4002-BA2 RSB Bathroom Fixtures-Two Lights
402569
4002-BA2 RSB Bathroom Fixtures-Two Lights 402569
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Russet Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Riffled Tannin Safety Listing: Damp Canopy: 8``Wx4.25``WX.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Russet Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Riffled Tannin
Safety Listing: Damp
Canopy: 8``Wx4.25``WX.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402569
Product Name 4002-BA2 RSB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details