Capital Lighting, Inc. 4002-SF RSB Semi-Flush Mts.-Bowl Style 402568

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4002-SF RSB Semi-Flush Mts.-Bowl Style - 402568 - Capital Lighting, Inc.
Columbus, OH, USA
4002-SF RSB Semi-Flush Mts.-Bowl Style
402568
4002-SF RSB Semi-Flush Mts.-Bowl Style 402568
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Russet Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Riffled Tannin
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402568
Product Name 4002-SF RSB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details