Capital Lighting, Inc. 4002-9 RSB Mid. Chandeliers-Glass Up 402548

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4002-9 RSB Mid. Chandeliers-Glass Up - 402548 - Capital Lighting, Inc.
Columbus, OH, USA
4002-9 RSB Mid. Chandeliers-Glass Up
402548
4002-9 RSB Mid. Chandeliers-Glass Up 402548
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Russet Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 35.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Russet Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Riffled Tannin
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402548
Product Name 4002-9 RSB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details