Capital Lighting, Inc. 3966-M1L FB Mini Pendants-Chain 402546

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fired Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Birch Safety Listing: Dry Canopy: 6``Dx1.25``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fired Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Birch Safety Listing: Dry Canopy: 6``Dx1.25``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3966-M1L FB Mini Pendants-Chain - 402546 - Capital Lighting, Inc.
Columbus, OH, USA
3966-M1L FB Mini Pendants-Chain
402546
3966-M1L FB Mini Pendants-Chain 402546
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fired Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Birch Safety Listing: Dry Canopy: 6``Dx1.25``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fired Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Birch
Safety Listing: Dry
Canopy: 6``Dx1.25``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402546
Product Name 3966-M1L FB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details