Capital Lighting, Inc. 3966-SF FB Semi-Flush Mts.-Bowl Style 402543

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Fired Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Fired Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3966-SF FB Semi-Flush Mts.-Bowl Style - 402543 - Capital Lighting, Inc.
Columbus, OH, USA
3966-SF FB Semi-Flush Mts.-Bowl Style
402543
3966-SF FB Semi-Flush Mts.-Bowl Style 402543
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Fired Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 15.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Fired Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Birch
Safety Listing: Dry
Canopy: 7``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402543
Product Name 3966-SF FB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details