Capital Lighting, Inc. 2326-865 Fans-Light Kits 402472

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Cfl Faux Alab Kit Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Cfl Faux Alab Kit Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2326-865 Fans-Light Kits - 402472 - Capital Lighting, Inc.
Columbus, OH, USA
2326-865 Fans-Light Kits
402472
2326-865 Fans-Light Kits 402472
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Cfl Faux Alab Kit Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Qty: 3
Wattage: 13
Finish: Satin Nickel
Product Name: Three Light Cfl Faux Alab Kit
Category: Light Kit
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402472
Product Name 2326-865 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details