Capital Lighting, Inc. 7-102-15 Exterior -Post/Pier Head 402456

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 3.25 Length 3.25 Bulb Finish: Black Product Name: Square Post Adapter Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 3.25 Length 3.25 Bulb Finish: Black Product Name: Square Post Adapter Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7-102-15 Exterior -Post/Pier Head - 402456 - Capital Lighting, Inc.
Columbus, OH, USA
7-102-15 Exterior -Post/Pier Head
402456
7-102-15 Exterior -Post/Pier Head 402456
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 3.25 Length 3.25 Bulb Finish: Black Product Name: Square Post Adapter Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 3.25
Length 3.25
Bulb
Finish: Black
Product Name: Square Post Adapter
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402456
Product Name 7-102-15 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details