Capital Lighting, Inc. 7102-44 Exterior -Wall Mount 402453

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7102-44 Exterior -Wall Mount - 402453 - Capital Lighting, Inc.
Columbus, OH, USA
7102-44 Exterior -Wall Mount
402453
7102-44 Exterior -Wall Mount 402453
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Toasted Sienna
Product Name: One Light Wall Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402453
Product Name 7102-44 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details