Capital Lighting, Inc. AJL-0143 Lamps-Table Lamps 402393

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold and Silver Product Name: Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold and Silver Product Name: Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0143 Lamps-Table Lamps - 402393 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0143 Lamps-Table Lamps
402393
AJL-0143 Lamps-Table Lamps 402393
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold and Silver Product Name: Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Gold and Silver
Product Name: Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402393
Product Name AJL-0143 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details