Capital Lighting, Inc. AJL-0346 Lamps-Table Lamps 402382

Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Crackle with Bronze Accents Product Name: Chocolate Shade
Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Crackle with Bronze Accents Product Name: Chocolate Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0346 Lamps-Table Lamps - 402382 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0346 Lamps-Table Lamps
402382
AJL-0346 Lamps-Table Lamps 402382
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Crackle with Bronze Accents Product Name: Chocolate Shade

PRODUCT DETAILS / SPECS
Height: 37.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Celadon Crackle with Bronze Accents
Product Name: Chocolate Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402382
Product Name AJL-0346 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details