Capital Lighting, Inc. AJL-0018 Lamps-Table Lamps 402376

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Leaves Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Leaves Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0018 Lamps-Table Lamps - 402376 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0018 Lamps-Table Lamps
402376
AJL-0018 Lamps-Table Lamps 402376
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Weathered Leaves Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Leaves
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402376
Product Name AJL-0018 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details