Capital Lighting, Inc. AJC-8042 Island/Pool Table-4 Light + 402374

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
AJC-8042 Island/Pool Table-4 Light + - 402374 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8042 Island/Pool Table-4 Light +
402374
AJC-8042 Island/Pool Table-4 Light + 402374
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Silver
Product Name: Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402374
Product Name AJC-8042 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details