Capital Lighting, Inc. AJL-0167 Lamps-Table Lamps 402373

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Wood Product Name: Metallic Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Wood Product Name: Metallic Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0167 Lamps-Table Lamps - 402373 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0167 Lamps-Table Lamps
402373
AJL-0167 Lamps-Table Lamps 402373
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Wood Product Name: Metallic Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze Wood
Product Name: Metallic Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402373
Product Name AJL-0167 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details