Capital Lighting, Inc. AJL-0332 Lamps-Table Lamps 402358

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red and Gold Toile Product Name: Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red and Gold Toile Product Name: Linen Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0332 Lamps-Table Lamps - 402358 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0332 Lamps-Table Lamps
402358
AJL-0332 Lamps-Table Lamps 402358
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red and Gold Toile Product Name: Linen Shade

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Red and Gold Toile
Product Name: Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402358
Product Name AJL-0332 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details