Capital Lighting, Inc. AJL-0181 Lamps-Table Lamps 402349

Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Beige, Gold and Green Product Name: Light Metallic Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Beige, Gold and Green Product Name: Light Metallic Gold Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0181 Lamps-Table Lamps - 402349 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0181 Lamps-Table Lamps
402349
AJL-0181 Lamps-Table Lamps 402349
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Beige, Gold and Green Product Name: Light Metallic Gold Shade

PRODUCT DETAILS / SPECS
Height: 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Beige, Gold and Green
Product Name: Light Metallic Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402349
Product Name AJL-0181 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details