Capital Lighting, Inc. AJL-0298 Lamps-Table Lamps 402327

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Gold Metal Product Name: Beige And Black Shade
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Gold Metal Product Name: Beige And Black Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0298 Lamps-Table Lamps - 402327 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0298 Lamps-Table Lamps
402327
AJL-0298 Lamps-Table Lamps 402327
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Gold Metal Product Name: Beige And Black Shade

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand Finished Gold Metal
Product Name: Beige And Black Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402327
Product Name AJL-0298 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details