Capital Lighting, Inc. AJL-0261 Lamps-Table Lamps 402310

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold and Silver Product Name: Light Gray Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold and Silver Product Name: Light Gray Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0261 Lamps-Table Lamps - 402310 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0261 Lamps-Table Lamps
402310
AJL-0261 Lamps-Table Lamps 402310
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold and Silver Product Name: Light Gray Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Gold and Silver
Product Name: Light Gray Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402310
Product Name AJL-0261 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details